TE Connectivity Chip Resistor - Surface Mount CPF0603B6K34E1

Description
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B6K34E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K34E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K34E1TR-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K34E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K34E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K34E1CT-ND
RES SMD 6.34KOHM 0.1% 1/16W 0603

RES SMD 6.34KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K34E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K34E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K34E1DKR-ND
RES SMD 6.34KOHM 0.1% 1/16W 0603

RES SMD 6.34KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B6K34E1
Chip Resistor - Surface Mount CPF0603B6K34E1
RES SMD 6.34KOHM 0.1% 1/16W 0603

RES SMD 6.34KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6846 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6846
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6846
Surface Mount Thin Film Resistor, CPF Series, 6.34 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 6.34 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R2051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R2051
Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R2051
Surface Mount Thin Film Resistor, CPF Series, 6.34 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 6.34 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 6K34, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1173
Res, 6K34, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1173
RES, 6K34, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.34kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6K34, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.34kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B6K34E1TR-ND CPF0603B6K34E1 95W6846 22R2051 57AC1173
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 6.34 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 6K34, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers