The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 69.8 kΩ, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for various electronic applications, including communications, industrial controls, instrumentation, and medical devices. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. The resistor exhibits a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. This component is ideal for engineers seeking reliable performance in compact surface mount designs.
RES SMD 69.8KOHM 0.1% 1/16W 0603
RES SMD 69.8KOHM 0.1% 1/16W 0603
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 69.8 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 69K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:69.8kohm;
RES SMD 69.8KOHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B69K8E1DKR-ND | 95W6883 | 29AH3803 | CPF0603B69K8E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 69.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 69K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |