The Resistor 680K, 0.1%, 0.063W, 0603, Thin Film from Neohm Te Connectivity is a precision chip resistor designed for applications requiring high accuracy and stability. It features a resistance value of 680 kΩ with a tolerance of ±0.1%, ensuring precise performance in critical circuits. The power rating is 63 mW, suitable for low-power applications. This resistor is housed in a 0603 case size, which is compact and facilitates easy placement on PCBs. The temperature coefficient is low, contributing to its reliability across a wide operating temperature range of -55°C to +155°C. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for use in communications, industrial controls, instrumentation, and medical applications where precision is essential.
680 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
680 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
680 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 680K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes
RESISTOR, THIN FILM, 680K, 0.1%, 0603; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes
RES, 680K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102309DKR-ND | 20R0856 | 95W6881 | 46AK9284 |
| Product Name | Chip Resistor - Surface Mount | Res, 680K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity | Resistor, Thin Film, 680K, 0.1%, 0603; Resistance Te Connectivity | Res, 680K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | Precision Resistor | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0805; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |