TE Connectivity Chip Resistor - Surface Mount CPF0603B64R9E1

Description
64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B64R9E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B64R9E1-ND
Chip Resistor - Surface Mount CPF0603B64R9E1-ND
64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1235343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235343
Surface Mount Resistors 1235343
TE Connectivity CPF0603B64R9E1

TE Connectivity CPF0603B64R9E1

Supplier's Site
Surface Mount Resistors - 1229588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229588
Surface Mount Resistors 1229588
TE Connectivity CPF0603B64R9E1

TE Connectivity CPF0603B64R9E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B64R9E1
Chip Resistor - Surface Mount CPF0603B64R9E1
RES SMD 64.9 OHM 0.1% 1/16W 0603

RES SMD 64.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6874
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6874
Surface Mount Thin Film Resistor, CPF Series, 64.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 64.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R7756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R7756
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R7756
Surface Mount Thin Film Resistor, CPF Series, 64.9 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 64.9 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B64R9E1-ND 1235343 CPF0603B64R9E1 95W6874 22R7756
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 64.9 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details