TE Connectivity Chip Resistor - Surface Mount CPF0603B5R23E1

Description
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B5R23E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B5R23E1-ND
Chip Resistor - Surface Mount CPF0603B5R23E1-ND
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229566
Surface Mount Resistors 1229566
TE Connectivity CPF0603B5R23E1

TE Connectivity CPF0603B5R23E1

Supplier's Site
Surface Mount Resistors - 1235322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235322
Surface Mount Resistors 1235322
TE Connectivity CPF0603B5R23E1

TE Connectivity CPF0603B5R23E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B5R23E1
Chip Resistor - Surface Mount CPF0603B5R23E1
RES SMD 5.23 OHM 0.1% 1/16W 0603

RES SMD 5.23 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R7747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R7747
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R7747
Surface Mount Thin Film Resistor, CPF Series, 5.23 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 5.23 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6810
Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6810
Surface Mount Thin Film Resistor, CPF Series, 5.23 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.23 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B5R23E1-ND 1229566 CPF0603B5R23E1 22R7747 95W6810
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 5.23 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers