TE Connectivity Chip Resistor - Surface Mount CPF0603B52R3E1

Description
RES SMD 52.3 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 52.3 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B52R3E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B52R3E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B52R3E1DKR-ND
RES SMD 52.3 OHM 0.1% 1/16W 0603

RES SMD 52.3 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B52R3E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B52R3E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B52R3E1CT-ND
RES SMD 52.3 OHM 0.1% 1/16W 0603

RES SMD 52.3 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B52R3E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B52R3E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B52R3E1TR-ND
52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B52R3E1
Chip Resistor - Surface Mount CPF0603B52R3E1
RES SMD 52.3 OHM 0.1% 1/16W 0603

RES SMD 52.3 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6825
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6825
Surface Mount Thin Film Resistor, CPF Series, 52.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 52.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B52R3E1DKR-ND CPF0603B52R3E1 95W6825
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 52.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers