TE Connectivity Chip Resistor - Surface Mount CPF0603B51R1E1

Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B51R1E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B51R1E1-ND
Chip Resistor - Surface Mount CPF0603B51R1E1-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6820 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6820
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6820
Surface Mount Thin Film Resistor, CPF Series, 51.1 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 51.1 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R4105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R4105
Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R4105
Surface Mount Thin Film Resistor, CPF Series, 51.1 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 51.1 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B51R1E1
Chip Resistor - Surface Mount CPF0603B51R1E1
RES SMD 51.1 OHM 0.1% 1/16W 0603

RES SMD 51.1 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B51R1E1-ND 95W6820 22R4105 CPF0603B51R1E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 51.1 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details