TE Connectivity Chip Resistor - Surface Mount CPF0603B4K02E1

Description
RES SMD 4.02KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 4.02KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B4K02E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K02E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K02E1CT-ND
RES SMD 4.02KOHM 0.1% 1/16W 0603

RES SMD 4.02KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K02E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K02E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K02E1DKR-ND
RES SMD 4.02KOHM 0.1% 1/16W 0603

RES SMD 4.02KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B4K02E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B4K02E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B4K02E1TR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229517
Surface Mount Resistors 1229517
TE Connectivity CPF0603B4K02E1

TE Connectivity CPF0603B4K02E1

Supplier's Site
Surface Mount Resistors - 1235273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235273
Surface Mount Resistors 1235273
TE Connectivity CPF0603B4K02E1

TE Connectivity CPF0603B4K02E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B4K02E1
Chip Resistor - Surface Mount CPF0603B4K02E1
RES SMD 4.02KOHM 0.1% 1/16W 0603

RES SMD 4.02KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6750
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6750
Surface Mount Thin Film Resistor, CPF Series, 4.02 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.02 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3784
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3784
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B4K02E1CT-ND 1229517 CPF0603B4K02E1 95W6750 29AH3784
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details