TE Connectivity Chip Resistor - Surface Mount CPF0603B45R3E1

Description
45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B45R3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B45R3E1-ND
Chip Resistor - Surface Mount CPF0603B45R3E1-ND
45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1239353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239353
Surface Mount Resistors 1239353
TE Connectivity CPF0603B45R3E1

TE Connectivity CPF0603B45R3E1

Supplier's Site
Surface Mount Resistors - 1228880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228880
Surface Mount Resistors 1228880
TE Connectivity CPF0603B45R3E1

TE Connectivity CPF0603B45R3E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6785
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6785
Surface Mount Thin Film Resistor, CPF Series, 45.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 45.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R2036 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R2036
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R2036
Surface Mount Thin Film Resistor, CPF Series, 45.3 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 45.3 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 45R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1133
Res, 45R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1133
RES, 45R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 45R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B45R3E1
Chip Resistor - Surface Mount CPF0603B45R3E1
RES SMD 45.3 OHM 0.1% 1/16W 0603

RES SMD 45.3 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B45R3E1-ND 1239353 95W6785 22R2036 57AC1133 CPF0603B45R3E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 45.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 45R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers