44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
TE Connectivity CPF0603B44R2E1
TE Connectivity CPF0603B44R2E1
Surface Mount Thin Film Resistor, CPF Series, 44.2 ohm, 63 mW, - 0.1%, 50 V
RES SMD 44.2 OHM 0.1% 1/16W 0603
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B44R2E1-ND | 1239349 | 22R2035 | CPF0603B44R2E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thin Film Resistor, Cpf Series, 44.2 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 44.2 ohms | 44.2 ohms |