TE Connectivity Chip Resistor - Surface Mount CPF0603B3K01E1

Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B3K01E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K01E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K01E1TR-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K01E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K01E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K01E1CT-ND
RES SMD 3.01KOHM 0.1% 1/16W 0603

RES SMD 3.01KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B3K01E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B3K01E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B3K01E1DKR-ND
RES SMD 3.01KOHM 0.1% 1/16W 0603

RES SMD 3.01KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B3K01E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B3K01E1
Chip Resistor - Surface Mount CPF0603B3K01E1
RES SMD 3.01KOHM 0.1% 1/16W 0603

RES SMD 3.01KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R7403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R7403
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R7403
Surface Mount Thin Film Resistor, CPF Series, 3.01 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 3.01 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6679
Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6679
Surface Mount Thin Film Resistor, CPF Series, 3.01 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 3.01 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3776
Res, 3K01, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3776
RES, 3K01, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B3K01E1
Chip Resistor - Surface Mount CPF0603B3K01E1
RES SMD 3.01KOHM 0.1% 1/16W 0603

RES SMD 3.01KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B3K01E1TR-ND CPF0603B3K01E1 21R7403 95W6679 29AH3776 CPF0603B3K01E1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.01 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 3K01, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details