TE Connectivity Chip Resistor - Surface Mount CPF0603B390KE

Description
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119962DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119962DKR-ND
Chip Resistor - Surface Mount A119962DKR-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119962CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119962CT-ND
Chip Resistor - Surface Mount A119962CT-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119962TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119962TR-ND
Chip Resistor - Surface Mount A119962TR-ND
390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1698
Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1698
RES, 390K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 390K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf 0603 390K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity - 52AK7704 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 0603 390K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
52AK7704
Cpf 0603 390K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity 52AK7704
CPF 0603 390K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

CPF 0603 390K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A119962DKR-ND 01AH1698 52AK7704
Product Name Chip Resistor - Surface Mount Res, 390K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf 0603 390K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details