TE Connectivity Chip Resistor - Surface Mount CPF0603B38K3E1

Description
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B38K3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B38K3E1-ND
Chip Resistor - Surface Mount CPF0603B38K3E1-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6741
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6741
Surface Mount Thin Film Resistor, CPF Series, 38.3 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 38.3 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R7412 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R7412
Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R7412
Surface Mount Thin Film Resistor, CPF Series, 38.3 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 38.3 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 38K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1114
Res, 38K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1114
RES, 38K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:38.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:38.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B38K3E1
Chip Resistor - Surface Mount CPF0603B38K3E1
RES SMD 38.3KOHM 0.1% 1/16W 0603

RES SMD 38.3KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B38K3E1-ND 95W6741 21R7412 57AC1114 CPF0603B38K3E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 38.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 38K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details