TE Connectivity Chip Resistor - Surface Mount CPF0603B348KE1

Description
RES SMD 348K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 348K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B348KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B348KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B348KE1DKR-ND
RES SMD 348K OHM 0.1% 1/16W 0603

RES SMD 348K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B348KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B348KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B348KE1CT-ND
RES SMD 348K OHM 0.1% 1/16W 0603

RES SMD 348K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B348KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B348KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B348KE1TR-ND
348 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

348 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1228819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228819
Surface Mount Resistors 1228819
TE Connectivity CPF0603B348KE1

TE Connectivity CPF0603B348KE1

Supplier's Site
Surface Mount Resistors - 1239239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239239
Surface Mount Resistors 1239239
TE Connectivity CPF0603B348KE1

TE Connectivity CPF0603B348KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B348KE1
Chip Resistor - Surface Mount CPF0603B348KE1
RES SMD 348K OHM 0.1% 1/16W 0603

RES SMD 348K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, 348K, 0.1%, 50V, 0603; Resistance Te Connectivity - 95W6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 348K, 0.1%, 50V, 0603; Resistance Te Connectivity
95W6723
Res, Thin Film, 348K, 0.1%, 50V, 0603; Resistance Te Connectivity 95W6723
RES, THIN FILM, 348K, 0.1%, 50V, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 348K, 0.1%, 50V, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1107
Res, 348K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1107
RES, 348K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:348kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 348K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:348kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B348KE1DKR-ND 1228819 CPF0603B348KE1 95W6723 57AC1107
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 348K, 0.1%, 50V, 0603; Resistance Te Connectivity Res, 348K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details