TE Connectivity Chip Resistor - Surface Mount CPF0603B33R2E1

Description
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B33R2E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B33R2E1-ND
Chip Resistor - Surface Mount CPF0603B33R2E1-ND
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1228816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228816
Surface Mount Resistors 1228816
TE Connectivity CPF0603B33R2E1

TE Connectivity CPF0603B33R2E1

Supplier's Site
Surface Mount Resistors - 1239236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239236
Surface Mount Resistors 1239236
TE Connectivity CPF0603B33R2E1

TE Connectivity CPF0603B33R2E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B33R2E1
Chip Resistor - Surface Mount CPF0603B33R2E1
RES SMD 33.2 OHM 0.1% 1/16W 0603

RES SMD 33.2 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6713 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6713
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6713
Surface Mount Thin Film Resistor, CPF Series, 33.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 33.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B33R2E1-ND 1228816 CPF0603B33R2E1 95W6713
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details