TE Connectivity Chip Resistor - Surface Mount CPF0603B32K4E1

Description
RES SMD 32.4KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 32.4KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B32K4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B32K4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B32K4E1DKR-ND
RES SMD 32.4KOHM 0.1% 1/16W 0603

RES SMD 32.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B32K4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B32K4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B32K4E1TR-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B32K4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B32K4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B32K4E1CT-ND
RES SMD 32.4KOHM 0.1% 1/16W 0603

RES SMD 32.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 32K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 51AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
51AC1956
Res, 32K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 51AC1956
RES, 32K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 32K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6708
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6708
Surface Mount Thin Film Resistor, CPF Series, 32.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 32.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B32K4E1
Chip Resistor - Surface Mount CPF0603B32K4E1
RES SMD 32.4KOHM 0.1% 1/16W 0603

RES SMD 32.4KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B32K4E1DKR-ND 51AC1956 95W6708 CPF0603B32K4E1
Product Name Chip Resistor - Surface Mount Res, 32K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers