TE Connectivity Surface Mount Resistors CPF0603B2K94E1

Description
TE Connectivity CPF0603B2K94E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B2K94E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239216
Surface Mount Resistors 1239216
TE Connectivity CPF0603B2K94E1

TE Connectivity CPF0603B2K94E1

Supplier's Site
Surface Mount Resistors - 1228796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228796
Surface Mount Resistors 1228796
TE Connectivity CPF0603B2K94E1

TE Connectivity CPF0603B2K94E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B2K94E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K94E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K94E1DKR-ND
RES SMD 2.94KOHM 0.1% 1/16W 0603

RES SMD 2.94KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K94E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K94E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K94E1TR-ND
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K94E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K94E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K94E1CT-ND
RES SMD 2.94KOHM 0.1% 1/16W 0603

RES SMD 2.94KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.94 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.94 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6604
Surface Mount Thin Film Resistor, Cpf Series, 2.94 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6604
Surface Mount Thin Film Resistor, CPF Series, 2.94 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.94 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1043
Res, 2K94, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1043
RES, 2K94, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.94kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.94kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K94E1
Chip Resistor - Surface Mount CPF0603B2K94E1
RES SMD 2.94KOHM 0.1% 1/16W 0603

RES SMD 2.94KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B2K94E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K94E1
Chip Resistor - Surface Mount CPF0603B2K94E1
RES SMD 2.94KOHM 0.1% 1/16W 0603

RES SMD 2.94KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1239216 1712-CPF0603B2K94E1DKR-ND 95W6604 57AC1043 CPF0603B2K94E1 CPF0603B2K94E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.94 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 2K94, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details