TE Connectivity Surface Mount Resistors CPF0603B2K67E1

Description
TE Connectivity CPF0603B2K67E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B2K67E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1228792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228792
Surface Mount Resistors 1228792
TE Connectivity CPF0603B2K67E1

TE Connectivity CPF0603B2K67E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B2K67E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K67E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K67E1TR-ND
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K67E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K67E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K67E1CT-ND
RES SMD 2.67KOHM 0.1% 1/16W 0603

RES SMD 2.67KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K67E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K67E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K67E1DKR-ND
RES SMD 2.67KOHM 0.1% 1/16W 0603

RES SMD 2.67KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.67 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.67 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6600
Surface Mount Thin Film Resistor, Cpf Series, 2.67 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6600
Surface Mount Thin Film Resistor, CPF Series, 2.67 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.67 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K67E1
Chip Resistor - Surface Mount CPF0603B2K67E1
RES SMD 2.67KOHM 0.1% 1/16W 0603

RES SMD 2.67KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1228792 1712-CPF0603B2K67E1TR-ND 95W6600 CPF0603B2K67E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.67 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details