TE Connectivity CPF0603B2K05E1
TE Connectivity CPF0603B2K05E1
RES SMD 2.05KOHM 0.1% 1/16W 0603
RES SMD 2.05KOHM 0.1% 1/16W 0603
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 2.05KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 2.05 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 2.05 kohm, 63 mW, - 0.1%, 50 V
RES SMD 2.05KOHM 0.1% 1/16W 0603
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1239201 | 1712-CPF0603B2K05E1DKR-ND | CPF0603B2K05E1 | 95W6588 | 23R5921 | CPF0603B2K05E1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 2.05 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 2.05 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |