TE Connectivity Chip Resistor - Surface Mount CPF0603B27RE1

Description
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103075CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103075CT-ND
Chip Resistor - Surface Mount A103075CT-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103075DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103075DKR-ND
Chip Resistor - Surface Mount A103075DKR-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103075TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103075TR-ND
Chip Resistor - Surface Mount A103075TR-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 27R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 27R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3923
Res, Thin Film, 27R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3923
RES, THIN FILM, 27R, 0.1%, 0.063W, 0603; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 27R, 0.1%, 0.063W, 0603; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103075CT-ND 80P3923
Product Name Chip Resistor - Surface Mount Res, Thin Film, 27R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details