TE Connectivity Chip Resistor - Surface Mount CPF0603B26R7E1

Description
26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B26R7E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B26R7E1-ND
Chip Resistor - Surface Mount CPF0603B26R7E1-ND
26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B26R7E1
Chip Resistor - Surface Mount CPF0603B26R7E1
RES SMD 26.7 OHM 0.1% 1/16W 0603

RES SMD 26.7 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 26R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1072
Res, 26R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1072
RES, 26R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.7ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 26R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.7ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6656
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6656
Surface Mount Thin Film Resistor, CPF Series, 26.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 26.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B26R7E1-ND CPF0603B26R7E1 57AC1072 95W6656
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 26R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 26.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details