TE Connectivity Chip Resistor - Surface Mount CPF0603B24R3E1

Description
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B24R3E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24R3E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B24R3E1TR-ND
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B24R3E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24R3E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B24R3E1DKR-ND
RES SMD 24.3 OHM 0.1% 1/16W 0603

RES SMD 24.3 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B24R3E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24R3E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B24R3E1CT-ND
RES SMD 24.3 OHM 0.1% 1/16W 0603

RES SMD 24.3 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6641 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6641
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6641
Surface Mount Thin Film Resistor, CPF Series, 24.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24.3 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3147
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3147
Surface Mount Thin Film Resistor, CPF Series, 24.3 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 24.3 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 24R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3768
Res, 24R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3768
RES, 24R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.3ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.3ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B24R3E1
Chip Resistor - Surface Mount CPF0603B24R3E1
RES SMD 24.3 OHM 0.1% 1/16W 0603

RES SMD 24.3 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B24R3E1TR-ND 95W6641 21R3147 29AH3768 CPF0603B24R3E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 24.3 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 24R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details