TE Connectivity Chip Resistor - Surface Mount CPF0603B249KE1

Description
RES SMD 249K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 249K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B249KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B249KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B249KE1CT-ND
RES SMD 249K OHM 0.1% 1/16W 0603

RES SMD 249K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B249KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B249KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B249KE1DKR-ND
RES SMD 249K OHM 0.1% 1/16W 0603

RES SMD 249K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B249KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B249KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B249KE1TR-ND
249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6647
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6647
Surface Mount Thin Film Resistor, CPF Series, 249 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 249 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3704 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3704
Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3704
Surface Mount Thin Film Resistor, CPF Series, 249 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 249 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 249K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1065
Res, 249K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1065
RES, 249K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:249kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 249K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:249kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B249KE1
Chip Resistor - Surface Mount CPF0603B249KE1
RES SMD 249K OHM 0.1% 1/16W 0603

RES SMD 249K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B249KE1CT-ND 95W6647 23R3704 57AC1065 CPF0603B249KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 249 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 249K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details