TE Connectivity Chip Resistor - Surface Mount CPF0603B232KE1

Description
RES SMD 232K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 232K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B232KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B232KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B232KE1DKR-ND
RES SMD 232K OHM 0.1% 1/16W 0603

RES SMD 232K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B232KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B232KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B232KE1CT-ND
RES SMD 232K OHM 0.1% 1/16W 0603

RES SMD 232K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B232KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B232KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B232KE1TR-ND
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1239310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239310
Surface Mount Resistors 1239310
TE Connectivity CPF0603B232KE1

TE Connectivity CPF0603B232KE1

Supplier's Site
Surface Mount Resistors - 1229094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229094
Surface Mount Resistors 1229094
TE Connectivity CPF0603B232KE1

TE Connectivity CPF0603B232KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B232KE1
Chip Resistor - Surface Mount CPF0603B232KE1
RES SMD 232K OHM 0.1% 1/16W 0603

RES SMD 232K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 232 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6633 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 232 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6633
Surface Mount Thin Film Resistor, Cpf Series, 232 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6633
Surface Mount Thin Film Resistor, CPF Series, 232 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 232 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1061
Res, 232K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1061
RES, 232K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:232kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 232K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:232kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B232KE1DKR-ND 1239310 CPF0603B232KE1 95W6633 57AC1061
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 232 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 232K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details