TE Connectivity 50V 63mW Resistor CPF0603B1M0E1

Description
1MR 0.1% Thin Film Resistor, 0603, 50V, 63mW, SM Product overview: CPF0603B1M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1M0E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MR 0.1% Thin Film Resistor, 0603, 50V, 63mW, SM Product overview: CPF0603B1M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1M0E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 63mW Resistor - 52-CPF0603B1M0E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 63mW Resistor
52-CPF0603B1M0E1
50V 63mW Resistor 52-CPF0603B1M0E1
1MR 0.1% Thin Film Resistor, 0603, 50V, 63mW, SM Product overview: CPF0603B1M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1M0E1 can be used for catalog matching and distributor lookup.

1MR 0.1% Thin Film Resistor, 0603, 50V, 63mW, SM Product overview: CPF0603B1M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1M0E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329524-CPF0603B1M0E1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329524-CPF0603B1M0E1
Resistors - Chip Resistor - Surface Mount 1329524-CPF0603B1M0E1
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1329524-CPF0603B1M0E 1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A102234TR,A102234DKR ,1-1879417-9-ND,1-18 79417-9,118794179,A1 02234CT RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1329524-CPF0603B1M0E1
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A102234TR,A102234DKR,1-1879417-9-ND,1-1879417-9,118794179,A102234CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - A102234DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102234DKR-ND
Chip Resistor - Surface Mount A102234DKR-ND
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102234CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102234CT-ND
Chip Resistor - Surface Mount A102234CT-ND
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102234TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102234TR-ND
Chip Resistor - Surface Mount A102234TR-ND
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1M, 0.1%, 50V, 0603; Resistance Te Connectivity - 95W6472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 50V, 0603; Resistance Te Connectivity
95W6472
Res, Thin Film, 1M, 0.1%, 50V, 0603; Resistance Te Connectivity 95W6472
RES, THIN FILM, 1M, 0.1%, 50V, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 50V, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1M, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 75AH8088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
75AH8088
Res, 1M, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 75AH8088
RES, 1M, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 1M, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 1M0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1297
Res, 1M0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1297
RES, 1M0, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1M0, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B1M0E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1M0E1
Chip Resistor - Surface Mount CPF0603B1M0E1
RES SMD 1M OHM 0.1% 1/16W 0603

RES SMD 1M OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CPF0603B1M0E1 1329524-CPF0603B1M0E1 A102234DKR-ND 95W6472 75AH8088 06AC1297 CPF0603B1M0E1
Product Name 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 1M, 0.1%, 50V, 0603; Resistance Te Connectivity Res, 1M, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 1M0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details