TE Connectivity Chip Resistor - Surface Mount CPF0603B1K8E1

Description
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103059DKR-ND
Chip Resistor - Surface Mount A103059DKR-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103059TR-ND
Chip Resistor - Surface Mount A103059TR-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103059CT-ND
Chip Resistor - Surface Mount A103059CT-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity - 80P3903 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity
80P3903
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity 80P3903
Surface Mount Chip Resistor, Thin Film, CPF Series, 1.8 kohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 1.8 kohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103059DKR-ND 80P3903
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details