1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 1.62KOHM 0.1% 1/16W 0603
RES SMD 1.62KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B1K62E1
TE Connectivity CPF0603B1K62E1
RES SMD 1.62KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 1.62 kohm, 63 mW, - 0.1%, 50 V
RES SMD 1.62KOHM 0.1% 1/16W 0603
RES SMD 1.62KOHM 0.1% 1/16W 0603
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0603B1K62E1TR-ND | 1239280 | CPF0603B1K62E1 | 23R3688 | CPF0603B1K62E1 | CPF0603B1K62E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 1.62 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |