TE Connectivity Chip Resistor - Surface Mount CPF0603B1K5E1

Description
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103057TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103057TR-ND
Chip Resistor - Surface Mount A103057TR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103057DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103057DKR-ND
Chip Resistor - Surface Mount A103057DKR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103057CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103057CT-ND
Chip Resistor - Surface Mount A103057CT-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B1K5E1 - 992215-CPF0603B1K5E1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CPF0603B1K5E1
992215-CPF0603B1K5E1
Chip Resistor - Surface Mount - CPF0603B1K5E1 992215-CPF0603B1K5E1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992215-CPF0603B1K5E1 Packaging: Digi-Reel® Termination: Solder Voltage Rating: 50 V Length: 1.5494 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 1.5 kΩ Power Rating: 63 mW Number of Resistors: 1 Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 2-2176216-9; ERA-3YEB152V; RN731JTTD1501B25; RN731JTTD1471B25; ERA-3YEB162V5-167648 1-8; CPF0603B1K5E1..; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC ELV: Compliant Max Power Dissipation: 63 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992215-CPF0603B1K5E1
Packaging: Digi-Reel®
Termination: Solder
Voltage Rating: 50 V
Length: 1.5494 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 450 µm
Number of Terminations: 2
Weight: 2.012816 mg
Resistance: 1.5 kΩ
Power Rating: 63 mW
Number of Resistors: 1
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 2-2176216-9; ERA-3YEB152V; RN731JTTD1501B25; RN731JTTD1471B25; ERA-3YEB162V5-1676481-8; CPF0603B1K5E1..;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
ELV: Compliant
Max Power Dissipation: 63 mW

Buy Now
50V Resistor - 52-CPF0603B1K5E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
52-CPF0603B1K5E1
50V Resistor 52-CPF0603B1K5E1
Thin Film Resistor, 1.5kR, 0.1%, 50V, 0603 SMT Product overview: CPF0603B1K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1K5E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.5kR, 0.1%, 50V, 0603 SMT Product overview: CPF0603B1K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B1K5E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1.5 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 22R6602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1.5 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
22R6602
Res, Thin Film, 1.5 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 22R6602
RES, THIN FILM, 1.5 KOHM, 63mW, 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1.5 KOHM, 63mW, 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 80P3902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
80P3902
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 80P3902
Surface Mount Chip Resistor, Thin Film, CPF Series, 1.5 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 1.5 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1296
Res, 1K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1296
RES, 1K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103057TR-ND 992215-CPF0603B1K5E1 52-CPF0603B1K5E1 22R6602 80P3902 06AC1296
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CPF0603B1K5E1 50V Resistor Res, Thin Film, 1.5 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity Res, 1K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details