TE Connectivity Chip Resistor - Surface Mount CPF0603B1K3E1

Description
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103056CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103056CT-ND
Chip Resistor - Surface Mount A103056CT-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103056DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103056DKR-ND
Chip Resistor - Surface Mount A103056DKR-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103056TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103056TR-ND
Chip Resistor - Surface Mount A103056TR-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6455
Surface Mount Thin Film Resistor, Cpf Series, 1.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6455
Surface Mount Thin Film Resistor, CPF Series, 1.3 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.3 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 24AC4662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
24AC4662
Res, 1K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 24AC4662
RES, 1K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103056CT-ND 95W6455 24AC4662
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.3 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 1K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers