TE Connectivity Chip Resistor - Surface Mount CPF0603B196KE1

Description
RES SMD 196K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 196K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B196KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B196KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B196KE1CT-ND
RES SMD 196K OHM 0.1% 1/16W 0603

RES SMD 196K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B196KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B196KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B196KE1TR-ND
196 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

196 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B196KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B196KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B196KE1DKR-ND
RES SMD 196K OHM 0.1% 1/16W 0603

RES SMD 196K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6585 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6585
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6585
Surface Mount Thin Film Resistor, CPF Series, 196 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 196 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R0806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R0806
Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R0806
Surface Mount Thin Film Resistor, CPF Series, 196 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 196 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 196K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 48AC6518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
48AC6518
Res, 196K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 48AC6518
RES, 196K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 196K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B196KE1
Chip Resistor - Surface Mount CPF0603B196KE1
RES SMD 196K OHM 0.1% 1/16W 0603

RES SMD 196K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B196KE1CT-ND 95W6585 23R0806 48AC6518 CPF0603B196KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 196 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 196K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details