TE Connectivity Surface Mount Resistors CPF0603B174KE1

Description
TE Connectivity CPF0603B174KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B174KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229025
Surface Mount Resistors 1229025
TE Connectivity CPF0603B174KE1

TE Connectivity CPF0603B174KE1

Supplier's Site
Surface Mount Resistors - 1239138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239138
Surface Mount Resistors 1239138
TE Connectivity CPF0603B174KE1

TE Connectivity CPF0603B174KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B174KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B174KE1-ND
Chip Resistor - Surface Mount CPF0603B174KE1-ND
174 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 174 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 174 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6566
Surface Mount Thin Film Resistor, Cpf Series, 174 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6566
Surface Mount Thin Film Resistor, CPF Series, 174 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 174 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B174KE1
Chip Resistor - Surface Mount CPF0603B174KE1
RES SMD 174K OHM 0.1% 1/16W 0603

RES SMD 174K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1229025 CPF0603B174KE1-ND 95W6566 CPF0603B174KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 174 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details