TE Connectivity Surface Mount Resistors CPF0603B130RE1

Description
TE Connectivity CPF0603B130RE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B130RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1228983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228983
Surface Mount Resistors 1228983
TE Connectivity CPF0603B130RE1

TE Connectivity CPF0603B130RE1

Supplier's Site
Surface Mount Resistors - 1239096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239096
Surface Mount Resistors 1239096
TE Connectivity CPF0603B130RE1

TE Connectivity CPF0603B130RE1

Supplier's Site
Chip Resistor - Surface Mount - A103040CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103040CT-ND
Chip Resistor - Surface Mount A103040CT-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103040DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103040DKR-ND
Chip Resistor - Surface Mount A103040DKR-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103040TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103040TR-ND
Chip Resistor - Surface Mount A103040TR-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 130 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 130 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6521
Surface Mount Thin Film Resistor, Cpf Series, 130 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6521
Surface Mount Thin Film Resistor, CPF Series, 130 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 130 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC0998
Res, 130R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC0998
RES, 130R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 130R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1228983 A103040CT-ND 95W6521 57AC0998
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 130 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 130R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details