TE Connectivity Chip Resistor - Surface Mount CPF0603B120KE1

Description
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103035TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103035TR-ND
Chip Resistor - Surface Mount A103035TR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103035DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103035DKR-ND
Chip Resistor - Surface Mount A103035DKR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103035CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103035CT-ND
Chip Resistor - Surface Mount A103035CT-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B120KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B120KE1
Chip Resistor - Surface Mount CPF0603B120KE1
RES SMD 120K OHM 0.1% 1/16W 0603

RES SMD 120K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 120 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6507 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 120 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6507
Surface Mount Thin Film Resistor, Cpf Series, 120 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6507
Surface Mount Thin Film Resistor, CPF Series, 120 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 120 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A103035TR-ND CPF0603B120KE1 95W6507
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 120 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data