TE Connectivity Chip Resistor - Surface Mount CPF0603B10RE1

Description
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103030CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103030CT-ND
Chip Resistor - Surface Mount A103030CT-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103030DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103030DKR-ND
Chip Resistor - Surface Mount A103030DKR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103030TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103030TR-ND
Chip Resistor - Surface Mount A103030TR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 10R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3905
Res, Thin Film, 10R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3905
RES, THIN FILM, 10R, 0.1%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1301
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1301
RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R6234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R6234
Res, 10R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R6234
RES, 10R, 0.1%, 0.063W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9262
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9262
RES, 10R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B10RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10RE1
Chip Resistor - Surface Mount CPF0603B10RE1
RES SMD 10 OHM 0.1% 1/16W 0603

RES SMD 10 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A103030CT-ND 80P3905 06AC1301 23R6234 46AK9262 CPF0603B10RE1
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Res, 10R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0805; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers