TE Connectivity Chip Resistor - Surface Mount CPF0603B10K7E1

Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B10K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B10K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B10K7E1TR-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B10K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B10K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B10K7E1DKR-ND
RES SMD 10.7KOHM 0.1% 1/16W 0603

RES SMD 10.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B10K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B10K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B10K7E1CT-ND
RES SMD 10.7KOHM 0.1% 1/16W 0603

RES SMD 10.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6475 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6475
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6475
Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1300
Res, 10K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1300
RES, 10K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10K7E1
Chip Resistor - Surface Mount CPF0603B10K7E1
RES SMD 10.7KOHM 0.1% 1/16W 0603

RES SMD 10.7KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B10K7E1TR-ND 95W6475 06AC1300 CPF0603B10K7E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 10K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details