TE Connectivity Chip Resistor - Surface Mount CPF0402B9K1E1

Description
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103026DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103026DKR-ND
Chip Resistor - Surface Mount A103026DKR-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103026TR-ND
Chip Resistor - Surface Mount A103026TR-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103026CT-ND
Chip Resistor - Surface Mount A103026CT-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R3545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R3545
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R3545
Surface Mount Thin Film Resistor, CPF Series, 9.1 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 9.1 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6426
Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6426
Surface Mount Thin Film Resistor, CPF Series, 9.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 9.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103026DKR-ND 23R3545 95W6426
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 9.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details