TE Connectivity Chip Resistor - Surface Mount CPF0402B8K2E1

Description
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103005DKR-ND
Chip Resistor - Surface Mount A103005DKR-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103005CT-ND
Chip Resistor - Surface Mount A103005CT-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103005TR-ND
Chip Resistor - Surface Mount A103005TR-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015012
Surface Mount Resistors 7015012
TE Connectivity CPF0402B8K2E1

TE Connectivity CPF0402B8K2E1

Supplier's Site
Surface Mount Resistors - 7015012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015012P
Surface Mount Resistors 7015012P
TE Connectivity CPF0402B8K2E1

TE Connectivity CPF0402B8K2E1

Supplier's Site
Thin Film Resistor, 8.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 23R3544 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 8.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
23R3544
Thin Film Resistor, 8.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 23R3544
THIN FILM RESISTOR, 8.2 KOHM, 63mW, 0.1%; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

THIN FILM RESISTOR, 8.2 KOHM, 63mW, 0.1%; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 8.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Neohm Te Connectivity - 80P3896 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 8.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Neohm Te Connectivity
80P3896
Surface Mount Chip Resistor, Thin Film, Cpf Series, 8.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Neohm Te Connectivity 80P3896
Surface Mount Chip Resistor, Thin Film, CPF Series, 8.2 kohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 8.2 kohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103005DKR-ND 7015012 7015012P 23R3544 80P3896
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thin Film Resistor, 8.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 8.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details