TE Connectivity Chip Resistor - Surface Mount CPF0402B8K25E1

Description
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103006DKR-ND
Chip Resistor - Surface Mount A103006DKR-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103006TR-ND
Chip Resistor - Surface Mount A103006TR-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103006CT-ND
Chip Resistor - Surface Mount A103006CT-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B8K25E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B8K25E1
Resistors - Chip Resistor - Surface Mount CPF0402B8K25E1
RES SMD 8.25KOHM 0.1% 1/16W 0402

RES SMD 8.25KOHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 8.25 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.25 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6406
Surface Mount Thin Film Resistor, Cpf Series, 8.25 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6406
Surface Mount Thin Film Resistor, CPF Series, 8.25 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.25 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0932
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0932
RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103006DKR-ND CPF0402B8K25E1 95W6406 57AC0932
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.25 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers