TE Connectivity Chip Resistor - Surface Mount CPF0402B86K6E1

Description
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102999CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102999CT-ND
Chip Resistor - Surface Mount A102999CT-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102999TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102999TR-ND
Chip Resistor - Surface Mount A102999TR-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102999DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102999DKR-ND
Chip Resistor - Surface Mount A102999DKR-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015642
Surface Mount Resistors 7015642
CPF0402 Chip Resistor 86K6 25PPM

CPF0402 Chip Resistor 86K6 25PPM

Supplier's Site
Surface Mount Resistors - 7015642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015642P
Surface Mount Resistors 7015642P
CPF0402 Chip Resistor 86K6 25PPM

CPF0402 Chip Resistor 86K6 25PPM

Supplier's Site
Surface Mount Resistors - 1620058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620058
Surface Mount Resistors 1620058
CPF0402 Chip Resistor 86K6 25PPM

CPF0402 Chip Resistor 86K6 25PPM

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 86.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 86.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6419
Surface Mount Thin Film Resistor, Cpf Series, 86.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6419
Surface Mount Thin Film Resistor, CPF Series, 86.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 86.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102999CT-ND 7015642 7015642P 95W6419
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 86.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details