7.32 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
CPF 0402 7R32 0.1% 25PPM 5K RL
RES, 7R32, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0402B7R32ETR-ND | CPF0402B7R32E | 91AH6604 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 7R32, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |