The Resistor 7R15, with a tolerance of 0.1% and a power rating of 0.063W, is a precision thin film surface mount resistor in a 0402 package. It features a resistance value of 7.15 Ω and is suitable for applications requiring high accuracy. The resistor is compliant with RoHS regulations and has a voltage rating of 25 V. It is designed for surface mounting with two terminations and is packaged in a taped and reeled format for easy handling during assembly. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures. This component is ideal for engineers looking for reliable and precise resistive solutions in compact electronic designs.
7.15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
7.15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 7R15, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0402B7R15E1CT-ND | 91AH6603 |
| Product Name | Chip Resistor - Surface Mount | Res, 7R15, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 0.1000 +/- % |