TE Connectivity Chip Resistor - Surface Mount CPF0402B7K68E1

Description
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102984DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102984DKR-ND
Chip Resistor - Surface Mount A102984DKR-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102984CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102984CT-ND
Chip Resistor - Surface Mount A102984CT-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102984TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102984TR-ND
Chip Resistor - Surface Mount A102984TR-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6389
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6389
Surface Mount Thin Film Resistor, CPF Series, 7.68 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.68 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3726
Res, 7K68, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3726
RES, 7K68, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.68kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.68kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102984DKR-ND 95W6389 29AH3726
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 7K68, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details