TE Connectivity Chip Resistor - Surface Mount CPF0402B78R7E1

Description
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102980TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102980TR-ND
Chip Resistor - Surface Mount A102980TR-ND
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102980CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102980CT-ND
Chip Resistor - Surface Mount A102980CT-ND
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102980DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102980DKR-ND
Chip Resistor - Surface Mount A102980DKR-ND
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R4029 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R4029
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R4029
Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6403
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6403
Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102980TR-ND 22R4029 95W6403
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details