TE Connectivity Chip Resistor - Surface Mount CPF0402B75RE1

Description
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102974TR-ND
Chip Resistor - Surface Mount A102974TR-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102974CT-ND
Chip Resistor - Surface Mount A102974CT-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102974DKR-ND
Chip Resistor - Surface Mount A102974DKR-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 21R9546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
21R9546
Res, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 21R9546
RES, THIN FILM, 75 OHM, 63mW, 0.1%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 75 OHM, 63mW, 0.1%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3895
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3895
Surface Mount Chip Resistor, Thin Film, CPF Series, 75 ohm, 63 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 75 ohm, 63 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102974TR-ND 21R9546 80P3895
Product Name Chip Resistor - Surface Mount Res, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); 0402
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details