The Res, 73K2, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 73.2 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 63 mW, suitable for low-power applications. This resistor is housed in a compact 0402 package, making it ideal for space-constrained designs. The thin film technology provides a low temperature coefficient of resistance (TCR), enhancing its stability across varying temperatures. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environments. This product is RoHS compliant, meeting environmental standards for electronic components.
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
TE Connectivity CPF0402B73K2E1
TE Connectivity CPF0402B73K2E1
TE Connectivity CPF0402B73K2E1
Surface Mount Thin Film Resistor, CPF Series, 73.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm;
RES, 73K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2kohm;
RES, 73K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:73.2kohm;
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102970TR-ND | 7015595 | 7015595P | 95W6394 | 21R3093 | 57AC0925 | 46AK9258 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thin Film Resistor, Cpf Series, 73.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity | Res, 73K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity | Res, 73K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0603; 0402 [1005 Metric] | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |