TE Connectivity Chip Resistor - Surface Mount CPF0402B71K5E1

Description
71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102967TR-ND
Chip Resistor - Surface Mount A102967TR-ND
71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102967DKR-ND
Chip Resistor - Surface Mount A102967DKR-ND
71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102967CT-ND
Chip Resistor - Surface Mount A102967CT-ND
71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6391
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6391
Surface Mount Thin Film Resistor, CPF Series, 71.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 71.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R3092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R3092
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R3092
Surface Mount Thin Film Resistor, CPF Series, 71.5 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 71.5 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102967TR-ND 95W6391 21R3092
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 71.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers