6.98 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
6.98 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
6.98 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 6.98KOHM 0.1% 1/16W 0402
Surface Mount Thin Film Resistor, CPF Series, 6.98 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 6.98 kohm, 63 mW, - 0.1%, 25 V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102965CT-ND | CPF0402B6K98E1 | 95W6361 | 21R9618 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |