6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 6.65 KOHM 0.1% 1/16W 0402
RES 6.65 KOHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CPF0402B6K65E-ND | CPF0402B6K65E | CPF0402B6K65E |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |