TE Connectivity Chip Resistor - Surface Mount CPF0402B68R1E1

Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102953DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102953DKR-ND
Chip Resistor - Surface Mount A102953DKR-ND
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102953TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102953TR-ND
Chip Resistor - Surface Mount A102953TR-ND
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102953CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102953CT-ND
Chip Resistor - Surface Mount A102953CT-ND
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0915
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0915
RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 68.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 68.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6381
Surface Mount Thin Film Resistor, Cpf Series, 68.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6381
Surface Mount Thin Film Resistor, CPF Series, 68.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 68.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102953DKR-ND 57AC0915 95W6381
Product Name Chip Resistor - Surface Mount Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 68.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details