TE Connectivity Chip Resistor - Surface Mount CPF0402B68KE1

Description
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102950CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102950CT-ND
Chip Resistor - Surface Mount A102950CT-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102950DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102950DKR-ND
Chip Resistor - Surface Mount A102950DKR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102950TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102950TR-ND
Chip Resistor - Surface Mount A102950TR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B68KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B68KE1
Chip Resistor - Surface Mount CPF0402B68KE1
RES SMD 68K OHM 0.1% 1/16W 0402

RES SMD 68K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 68K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3892
Res, Thin Film, 68K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3892
RES, THIN FILM, 68K, 0.1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 68K, 0.1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 68 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 23R7263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 68 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
23R7263
Surface Mount Thin Film Resistor, Cpf Series, 68 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 23R7263
Surface Mount Thin Film Resistor, CPF Series, 68 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 68 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A102950CT-ND CPF0402B68KE1 80P3892 23R7263
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 68K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 68 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details